EDAC, Inc. Edgeboard Connectors 396-005-540-112

Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 396-005-540-112 Card Edge Connector from Lingto Electronic Limited features a contact spacing of .125 inches (3.18 mm) and a row spacing of .250 inches (6.35 mm). It is designed for use with thick printed circuit boards, accommodating card thicknesses from .054 inches (1.37 mm) to .070 inches (1.78 mm). The connector's contact material is a copper, nickel, and tin alloy (CA-725), with gold plating on the mating area and a tin-lead finish. The insulator is made from thermoplastic polyester, rated UL 94V-0 for flammability. The connector's tail length is .560 inches (14.22 mm), and it includes a nickel underplate on the contact tails. This product is suitable for applications requiring reliable edgeboard connections.

Datasheet Summary
Powered by GS/AI

The 396-005-540-112 Card Edge Connector from Lingto Electronic Limited features a contact spacing of .125 inches (3.18 mm) and a row spacing of .250 inches (6.35 mm). It is designed for use with thick printed circuit boards, accommodating card thicknesses from .054 inches (1.37 mm) to .070 inches (1.78 mm). The connector's contact material is a copper, nickel, and tin alloy (CA-725), with gold plating on the mating area and a tin-lead finish. The insulator is made from thermoplastic polyester, rated UL 94V-0 for flammability. The connector's tail length is .560 inches (14.22 mm), and it includes a nickel underplate on the contact tails. This product is suitable for applications requiring reliable edgeboard connections.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-005-540-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-005-540-112-ND
Edgeboard Connectors 151-396-005-540-112-ND
"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 396-005-540-112 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
396-005-540-112
Card Edge Connectors - Edgeboard Connectors 396-005-540-112
396 SERIES (.125" (3.18MM) CONTA

396 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet
Card Edge Connector Edac - 94AJ9591 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
94AJ9591
Card Edge Connector Edac 94AJ9591
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-396-005-540-112-ND 396-005-540-112 94AJ9591
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1405-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
Nano Strip Connectors - A79032-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10502403ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details