EDAC, Inc. Edgeboard Connectors 395-142-556-507

Description
"142 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"142 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-395-142-556-507-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-395-142-556-507-ND
Edgeboard Connectors 151-395-142-556-507-ND
"142 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"142 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
.100
Chicago, IL, United States
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
94AJ9065
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac 94AJ9065
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-395-142-556-507-ND 94AJ9065
Product Name Edgeboard Connectors .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Termination Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable
View Details
PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1731149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details