EDAC, Inc. Edgeboard Connectors 395-116-558-201

Description
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-395-116-558-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-395-116-558-201-ND
Edgeboard Connectors 151-395-116-558-201-ND
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
.100
Chicago, IL, United States
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
94AJ4058
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac 94AJ4058
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-395-116-558-201-ND 94AJ4058
Product Name Edgeboard Connectors .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type HDMI; DisplayPort
Gender Female / Jack
View Details
Headers, Male Pins - 104344-5-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
KNB/KNC Series ESA Qualified -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details