EDAC, Inc. Edgeboard Connectors 395-104-559-258

Description
"104 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"104 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-395-104-559-258-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-395-104-559-258-ND
Edgeboard Connectors 151-395-104-559-258-ND
"104 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"104 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
.100
Chicago, IL, United States
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
94AJ1741
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac 94AJ1741
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-395-104-559-258-ND 94AJ1741
Product Name Edgeboard Connectors .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10401202AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details