EDAC, Inc. .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac 395-070-559-808

Description
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes
Description
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
.100
Chicago, IL, United States
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
92AJ3853
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac 92AJ3853
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92AJ3853
Product Name .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details