EDAC, Inc. Edgeboard Connectors 395-062-558-504

Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-395-062-558-504-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-395-062-558-504-ND
Edgeboard Connectors 151-395-062-558-504-ND
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1041211-395-062-558-504 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1041211-395-062-558-504
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1041211-395-062-558-504
Win Source Part Number: 1041211-395-062-558- 504 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 395 Number of Positions: 62 Pitch: 0.100" (2.54mm) Color: Black Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 31 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Top Mount Opening, Unthreaded, 0.156" (3.96mm) Dia Read Out: Dual Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-395-062-558-504 Base Product Number: 395-062 Termination Rows: 2

Win Source Part Number: 1041211-395-062-558-504
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 395
Number of Positions: 62
Pitch: 0.100" (2.54mm)
Color: Black
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Box
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 25
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 31
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Flange Feature: Top Mount Opening, Unthreaded, 0.156" (3.96mm) Dia
Read Out: Dual
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-395-062-558-504
Base Product Number: 395-062
Termination Rows: 2

Buy Now Datasheet
.100
Chicago, IL, United States
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
92AJ0116
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac 92AJ0116
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-395-062-558-504-ND 1041211-395-062-558-504 92AJ0116
Product Name Edgeboard Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole, Right Angle
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
Coaxial Connectors - 1707009 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51766-10401200A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
Screw Connectors - 36-7697-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details