EDAC, Inc. Edgeboard Connectors 395-044-520-502

Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 395-044-520-502 Card Edge Connector from Lingto Electronic Limited features a contact dimension of 0.030 x 0.018 inches (0.76 x 0.46 mm) with a tail length of 0.175 inches (4.45 mm). It has a contact spacing of 0.100 inches (2.54 mm) and a row spacing of 0.200 inches (5.08 mm). The connector is constructed with copper tin alloy for the contacts, which are plated with gold on the mating area and tin plating on the contact tails, with a nickel underplate. The insulator material is thermoplastic PBT in black, compliant with UL 94V-0 standards. This connector is part of the 345/395 series, designed for reliable edgeboard connections in various electronic applications.

Datasheet Summary
Powered by GS/AI

The 395-044-520-502 Card Edge Connector from Lingto Electronic Limited features a contact dimension of 0.030 x 0.018 inches (0.76 x 0.46 mm) with a tail length of 0.175 inches (4.45 mm). It has a contact spacing of 0.100 inches (2.54 mm) and a row spacing of 0.200 inches (5.08 mm). The connector is constructed with copper tin alloy for the contacts, which are plated with gold on the mating area and tin plating on the contact tails, with a nickel underplate. The insulator material is thermoplastic PBT in black, compliant with UL 94V-0 standards. This connector is part of the 345/395 series, designed for reliable edgeboard connections in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-395-044-520-502-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-395-044-520-502-ND
Edgeboard Connectors 151-395-044-520-502-ND
"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 395-044-520-502 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
395-044-520-502
Card Edge Connectors - Edgeboard Connectors 395-044-520-502
395 SERIES (.100" (2.54MM) CONTA

395 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
.100
Chicago, IL, United States
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
91AJ1473
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac 91AJ1473
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-395-044-520-502-ND 395-044-520-502 91AJ1473
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data