EDAC, Inc. Edgeboard Connectors 395-038-541-207

Description
"38 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"38 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-395-038-541-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-395-038-541-207-ND
Edgeboard Connectors 151-395-038-541-207-ND
"38 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"38 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
.100
Chicago, IL, United States
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
90AJ9004
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac 90AJ9004
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-395-038-541-207-ND 90AJ9004
Product Name Edgeboard Connectors .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50015-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PwrBlade ® - 51915-122LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details