EDAC, Inc. Edgeboard Connectors 395-031-524-158

Description
"31 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"31 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-395-031-524-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-395-031-524-158-ND
Edgeboard Connectors 151-395-031-524-158-ND
"31 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

"31 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
.100
Chicago, IL, United States
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
89AJ8069
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac 89AJ8069
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-395-031-524-158-ND 89AJ8069
Product Name Edgeboard Connectors .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Edgeboard Connectors - A108903-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
Contact Pitch 1.5 mm (0.0590 inch)
View Details
3 suppliers
PCB Connectors - NC2-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Polarized Nano Connectors - COTS - A79603-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers