EDAC, Inc. Edgeboard Connectors 395-030-541-212

Description
"30 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Description
"30 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 395-030-541-212 Card Edge Connector from Lingto Electronic Limited features a wire wrap contact dimension of .025 square inches (0.64 square mm) with a tail length of .750 inches (19.05 mm). It has a contact spacing of .100 inches (2.54 mm) and a row spacing of .200 inches (5.08 mm). The insulator material is thermoplastic PBT in black, compliant with UL 94V-0 standards. The connector's contact material is a copper tin alloy, with gold plating on the mating area and tin plating on the contact tails, which are underplated with nickel. The connector is designed for reliable performance in various applications, making it suitable for engineers seeking durable and efficient edgeboard connections.

Datasheet Summary
Powered by GS/AI

The 395-030-541-212 Card Edge Connector from Lingto Electronic Limited features a wire wrap contact dimension of .025 square inches (0.64 square mm) with a tail length of .750 inches (19.05 mm). It has a contact spacing of .100 inches (2.54 mm) and a row spacing of .200 inches (5.08 mm). The insulator material is thermoplastic PBT in black, compliant with UL 94V-0 standards. The connector's contact material is a copper tin alloy, with gold plating on the mating area and tin plating on the contact tails, which are underplated with nickel. The connector is designed for reliable performance in various applications, making it suitable for engineers seeking durable and efficient edgeboard connections.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-395-030-541-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-395-030-541-212-ND
Edgeboard Connectors 151-395-030-541-212-ND
"30 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"30 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
.100
Chicago, IL, United States
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
89AJ7639
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac 89AJ7639
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 395-030-541-212 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
395-030-541-212
Card Edge Connectors - Edgeboard Connectors 395-030-541-212
395 SERIES (.100" (2.54MM) CONTA

395 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-395-030-541-212-ND 89AJ7639 395-030-541-212
Product Name Edgeboard Connectors .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data