"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Win Source Part Number: 985076-395-024-560-2
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 395
Number of Positions: 24
Pitch: 0.100" (2.54mm)
Color: Black
Features: Card Extender
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Box
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 25
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 12
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Read Out: Dual
Mounting Type: Board Edge, Straddle Mount
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-395-024-560-201
Base Product Number: 395-024
Termination Rows: 2
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-395-024-560-201-ND | 985076-395-024-560-201 | 89AJ5250 |
| Product Name | Edgeboard Connectors | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac |
| Gender | Female / Jack | ||
| Mounting | Board Edge, Straddle Mount | Board Edge, Straddle Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) |