Win Source Part Number: 1041255-395-024-542-
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 395
Number of Positions: 24
Pitch: 0.100" (2.54mm)
Color: Black
Contact Type: Cantilever
Number of Rows: 2
Termination: Wire Wrap
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 25
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 12
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.156" (3.96mm) Dia
Read Out: Dual
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): 5530843-1; 5145089-1; 8-5530843-3; 345-024-520-201; 345-024-520-202; 345-024-521-201;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Base Product Number: 395-024
Termination Rows: 2
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1041255-395-024-542-204 | 395-024-542-204-ND | 85H9533 |
| Product Name | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Edgeboard Connectors | .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac |
| Connector Type | Card Edge Connector | Card Edge Connector | |
| Termination | Wire Wrap | ||
| Mounting | Through Hole | Through Hole |