EDAC, Inc. Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 395-019-540-103

Description
Win Source Part Number: 1038953-395-019-540- 103 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 395 Number of Positions: 19 Pitch: 0.100" (2.54mm) Color: Black Contact Type: Cantilever Number of Rows: 1 Termination: Wire Wrap Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Single Edge Number of Positions/Bay/Row: 19 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Floating Bobbin, 0.116" (2.95mm) Dia Read Out: Single Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-395-019-540-103 Base Product Number: 395-019 Termination Rows: 1
Request a Quote Datasheet
Description
Win Source Part Number: 1038953-395-019-540- 103 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 395 Number of Positions: 19 Pitch: 0.100" (2.54mm) Color: Black Contact Type: Cantilever Number of Rows: 1 Termination: Wire Wrap Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Single Edge Number of Positions/Bay/Row: 19 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Floating Bobbin, 0.116" (2.95mm) Dia Read Out: Single Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-395-019-540-103 Base Product Number: 395-019 Termination Rows: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1038953-395-019-540-103 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1038953-395-019-540-103
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1038953-395-019-540-103
Win Source Part Number: 1038953-395-019-540- 103 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 395 Number of Positions: 19 Pitch: 0.100" (2.54mm) Color: Black Contact Type: Cantilever Number of Rows: 1 Termination: Wire Wrap Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Single Edge Number of Positions/Bay/Row: 19 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Floating Bobbin, 0.116" (2.95mm) Dia Read Out: Single Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-395-019-540-103 Base Product Number: 395-019 Termination Rows: 1

Win Source Part Number: 1038953-395-019-540-103
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 395
Number of Positions: 19
Pitch: 0.100" (2.54mm)
Color: Black
Contact Type: Cantilever
Number of Rows: 1
Termination: Wire Wrap
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Box
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 25
Card Type: Non Specified - Single Edge
Number of Positions/Bay/Row: 19
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Flange Feature: Flush Mount, Floating Bobbin, 0.116" (2.95mm) Dia
Read Out: Single
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-395-019-540-103
Base Product Number: 395-019
Termination Rows: 1

Buy Now Datasheet
Edgeboard Connectors - 151-395-019-540-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-395-019-540-103-ND
Edgeboard Connectors 151-395-019-540-103-ND
"19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

"19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
.100
Chicago, IL, United States
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
89AJ2693
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac 89AJ2693
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1038953-395-019-540-103 151-395-019-540-103-ND 89AJ2693
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
Connector Type Card Edge Connector Card Edge Connector
Termination Wire Wrap
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data