EDAC, Inc. .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac 395-016-520-807

Description
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes
Description
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 395-016-520-807 is a card edge connector from Lingto Electronic Limited, designed for reliable electrical connections in various applications. It features a contact dimension of 0.030 x 0.018 inches (0.76 x 0.46 mm) with a tail length of 0.175 inches (4.45 mm). The connector has a contact spacing of 0.100 inches (2.54 mm) and a row spacing of 0.200 inches (5.08 mm). The insulator material is thermoplastic PBT in black, compliant with UL 94V-0 flame rating. The contacts are made from copper tin alloy, with gold plating on the mating area and tin plating on the contact tails, along with a nickel underplate for enhanced conductivity and durability. This connector is suitable for applications requiring robust and efficient connections, making it a viable option for engineers considering card edge connectors in their designs.

Datasheet Summary
Powered by GS/AI

The 395-016-520-807 is a card edge connector from Lingto Electronic Limited, designed for reliable electrical connections in various applications. It features a contact dimension of 0.030 x 0.018 inches (0.76 x 0.46 mm) with a tail length of 0.175 inches (4.45 mm). The connector has a contact spacing of 0.100 inches (2.54 mm) and a row spacing of 0.200 inches (5.08 mm). The insulator material is thermoplastic PBT in black, compliant with UL 94V-0 flame rating. The contacts are made from copper tin alloy, with gold plating on the mating area and tin plating on the contact tails, along with a nickel underplate for enhanced conductivity and durability. This connector is suitable for applications requiring robust and efficient connections, making it a viable option for engineers considering card edge connectors in their designs.

Suppliers

Company
Product
Description
Supplier Links
.100
Chicago, IL, United States
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
89AJ1062
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac 89AJ1062
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 395-016-520-807 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
395-016-520-807
Card Edge Connectors - Edgeboard Connectors 395-016-520-807
395 SERIES (.100" (2.54MM) CONTA

395 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 89AJ1062 395-016-520-807
Product Name .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac Card Edge Connectors - Edgeboard Connectors
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details