EDAC, Inc. Edgeboard Connectors 395-011-521-101

Description
"11 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Description
"11 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 395-011-521-101 Card Edge Connector from Lingto Electronic Limited features a contact spacing of .100 inches (2.54 mm) and a row spacing of .200 inches (5.08 mm). The connector is constructed with a thermoplastic PBT insulator, rated UL 94V-0 for flame resistance. The contact material is a copper tin alloy, with gold plating on the mating area and tin plating on the contact tails, which are underplated with nickel for enhanced durability. The connector's tail length is .150 inches (3.81 mm), and it is designed for reliable electrical connections in various applications. This product is suitable for engineers seeking a robust and compliant edgeboard connector for their projects.

Datasheet Summary
Powered by GS/AI

The 395-011-521-101 Card Edge Connector from Lingto Electronic Limited features a contact spacing of .100 inches (2.54 mm) and a row spacing of .200 inches (5.08 mm). The connector is constructed with a thermoplastic PBT insulator, rated UL 94V-0 for flame resistance. The contact material is a copper tin alloy, with gold plating on the mating area and tin plating on the contact tails, which are underplated with nickel for enhanced durability. The connector's tail length is .150 inches (3.81 mm), and it is designed for reliable electrical connections in various applications. This product is suitable for engineers seeking a robust and compliant edgeboard connector for their projects.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-395-011-521-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-395-011-521-101-ND
Edgeboard Connectors 151-395-011-521-101-ND
"11 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

"11 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
.100
Chicago, IL, United States
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
88AJ8946
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac 88AJ8946
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 395-011-521-101 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
395-011-521-101
Card Edge Connectors - Edgeboard Connectors 395-011-521-101
395 SERIES (.100" (2.54MM) CONTA

395 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-395-011-521-101-ND 88AJ8946 395-011-521-101
Product Name Edgeboard Connectors .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data