EDAC, Inc. .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac 395-010-541-488

Description
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes
Description
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
.100
Chicago, IL, United States
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
88AJ8589
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac 88AJ8589
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88AJ8589
Product Name .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202S12 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8023A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details