EDAC, Inc. Card Edge Connectors - Edgeboard Connectors 395-010-524-208

Description
395 SERIES (.100" (2.54MM) CONTA
Description
395 SERIES (.100" (2.54MM) CONTA
Datasheet
Datasheet Summary
Powered by GS/AI

The 395-010-524-208 Card Edge Connector from Lingto Electronic Limited features a contact spacing of .100 inches (2.54 mm) and a row spacing of .200 inches (5.08 mm). The connector is designed with a copper tin alloy for the contact material, which is plated with gold on the mating area and tin plating on the contact tails, with a nickel underplate. The insulator is made from thermoplastic PBT in black, compliant with UL 94V-0 standards. The connector has a tail length of .175 inches (4.45 mm) and dimensions that accommodate various configurations, making it suitable for a range of applications in electronic devices.

Datasheet Summary
Powered by GS/AI

The 395-010-524-208 Card Edge Connector from Lingto Electronic Limited features a contact spacing of .100 inches (2.54 mm) and a row spacing of .200 inches (5.08 mm). The connector is designed with a copper tin alloy for the contact material, which is plated with gold on the mating area and tin plating on the contact tails, with a nickel underplate. The insulator is made from thermoplastic PBT in black, compliant with UL 94V-0 standards. The connector has a tail length of .175 inches (4.45 mm) and dimensions that accommodate various configurations, making it suitable for a range of applications in electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - 395-010-524-208 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
395-010-524-208
Card Edge Connectors - Edgeboard Connectors 395-010-524-208
395 SERIES (.100" (2.54MM) CONTA

395 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
.100
Chicago, IL, United States
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
88AJ8474
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac 88AJ8474
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 395-010-524-208 88AJ8474
Product Name Card Edge Connectors - Edgeboard Connectors .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details