EDAC, Inc. Edgeboard Connectors 395-007-558-403

Description
"7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-395-007-558-403-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-395-007-558-403-ND
Edgeboard Connectors 151-395-007-558-403-ND
"7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

"7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
.100
Chicago, IL, United States
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
88AJ7705
.100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac 88AJ7705
.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

.100" (2.54mm) Pitch Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-395-007-558-403-ND 88AJ7705
Product Name Edgeboard Connectors .100" (2.54Mm) Pitch Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details