EDAC, Inc. Edgeboard Connectors 392-112-542-212

Description
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-392-112-542-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-392-112-542-212-ND
Edgeboard Connectors 151-392-112-542-212-ND
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 88AJ6685 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
88AJ6685
Card Edge Connector Rohs Compliant Edac 88AJ6685
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-392-112-542-212-ND 88AJ6685
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002808ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
Headers, Male Pins - A28534-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details