EDAC, Inc. Edgeboard Connectors 392-102-559-201

Description
"102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-392-102-559-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-392-102-559-201-ND
Edgeboard Connectors 151-392-102-559-201-ND
"102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1033554-392-102-559-201 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1033554-392-102-559-201
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1033554-392-102-559-201
Win Source Part Number: 1033554-392-102-559- 201 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 392 Number of Positions: 102 Pitch: 0.100" (2.54mm) Color: Black Contact Type: Cantilever Number of Rows: 2 Termination: Solder, Wire Wrap Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 51 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Read Out: Dual Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-392-102-559-201 Base Product Number: 392-102 Termination Rows: 2

Win Source Part Number: 1033554-392-102-559-201
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 392
Number of Positions: 102
Pitch: 0.100" (2.54mm)
Color: Black
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder, Wire Wrap
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Box
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 25
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 51
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Read Out: Dual
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-392-102-559-201
Base Product Number: 392-102
Termination Rows: 2

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 88AJ6259 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
88AJ6259
Card Edge Connector Rohs Compliant Edac 88AJ6259
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-392-102-559-201-ND 1033554-392-102-559-201 88AJ6259
Product Name Edgeboard Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole, Right Angle
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data