EDAC, Inc. Edgeboard Connectors 392-088-559-212

Description
"88 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"88 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-392-088-559-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-392-088-559-212-ND
Edgeboard Connectors 151-392-088-559-212-ND
"88 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"88 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 88AJ5643 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
88AJ5643
Card Edge Connector Rohs Compliant Edac 88AJ5643
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-392-088-559-212-ND 88AJ5643
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-05 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28500-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
Quick Connects, Quick Disconnect Connectors - 36-4914-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers