EDAC, Inc. Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 392-062-521-201

Description
Win Source Part Number: 1131217-392-062-521- 201 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 392 Number of Positions: 62 Pitch: 0.100" (2.54mm) Color: Black Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 31 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Base Product Number: 392-062 Termination Rows: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1131217-392-062-521- 201 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 392 Number of Positions: 62 Pitch: 0.100" (2.54mm) Color: Black Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 31 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Base Product Number: 392-062 Termination Rows: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1131217-392-062-521-201 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1131217-392-062-521-201
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1131217-392-062-521-201
Win Source Part Number: 1131217-392-062-521- 201 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 392 Number of Positions: 62 Pitch: 0.100" (2.54mm) Color: Black Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 31 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Base Product Number: 392-062 Termination Rows: 2

Win Source Part Number: 1131217-392-062-521-201
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 392
Number of Positions: 62
Pitch: 0.100" (2.54mm)
Color: Black
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 25
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 31
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Read Out: Dual
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Base Product Number: 392-062
Termination Rows: 2

Buy Now Datasheet
Edgeboard Connectors - 392-062-521-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
392-062-521-201-ND
Edgeboard Connectors 392-062-521-201-ND
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 85H9272 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
85H9272
Card Edge Connector Rohs Compliant Edac 85H9272
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1131217-392-062-521-201 392-062-521-201-ND 85H9272
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Connector Type Card Edge Connector Card Edge Connector
Termination Solder
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Connectors Board to Board, Card Edge - 2212115-1 - Heilind Electronics, Inc.
Specs
Connector Type Board to Board Connector
View Details
4 suppliers
PCB Headers - 1730934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details