EDAC, Inc. Edgeboard Connectors 392-051-544-103

Description
"51 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"51 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-392-051-544-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-392-051-544-103-ND
Edgeboard Connectors 151-392-051-544-103-ND
"51 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

"51 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 88AJ3472 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
88AJ3472
Card Edge Connector Rohs Compliant Edac 88AJ3472
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-392-051-544-103-ND 88AJ3472
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79051-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCV-FYG-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
PCI & PCI Express Connectors - 1-5145165-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details