EDAC, Inc. Edgeboard Connectors 392-049-541-108

Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-392-049-541-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-392-049-541-108-ND
Edgeboard Connectors 151-392-049-541-108-ND
"49 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

"49 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 88AJ3244 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
88AJ3244
Card Edge Connector Rohs Compliant Edac 88AJ3244
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-392-049-541-108-ND 88AJ3244
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1406-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Receptacles, Female Sockets - 102766-1-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Number of Contacts 48 #
View Details
2 suppliers
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers