EDAC, Inc. Edgeboard Connectors 392-047-544-104

Description
"47 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"47 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-392-047-544-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-392-047-544-104-ND
Edgeboard Connectors 151-392-047-544-104-ND
"47 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

"47 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 88AJ3025 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
88AJ3025
Card Edge Connector Rohs Compliant Edac 88AJ3025
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-392-047-544-104-ND 88AJ3025
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Ethernet Connectors - 3316421 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Male / Plug; Female / Jack
View Details
Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type PTH
Gender Female / Jack
Termination Through Hole
View Details
Screw Connectors - 36-7692-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details