EDAC, Inc. Edgeboard Connectors 392-038-558-103

Description
"38 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"38 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-392-038-558-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-392-038-558-103-ND
Edgeboard Connectors 151-392-038-558-103-ND
"38 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

"38 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 88AJ2017 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
88AJ2017
Card Edge Connector Rohs Compliant Edac 88AJ2017
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-392-038-558-103-ND 88AJ2017
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-006-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
PCB Connectors - NCV-ML2G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
Turret Connectors - 36-1583-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details