EDAC, Inc. Edgeboard Connectors 392-026-542-112

Description
"26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-392-026-542-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-392-026-542-112-ND
Edgeboard Connectors 151-392-026-542-112-ND
"26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

"26 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 88AJ0636 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
88AJ0636
Card Edge Connector Rohs Compliant Edac 88AJ0636
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-392-026-542-112-ND 88AJ0636
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Terminals, Uninsulated PCB, Pins & Jacks - 1226 - Heilind Electronics, Inc.
Specs
Gender Female / Jack
View Details
2 suppliers
Internal I/O Connectors - 2332139-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NCV-FL2G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A55200-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details