The 392-010-560-201 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) contact spacing and is designed to accommodate a nominal P.C. board thickness of 0.062,Äù (1.57mm). This connector has a high-profile insulator body measuring 0.590,Äù (14.99mm) and offers various contact termination options, including P.C. tail and wire wrap configurations. It is available in dual row configurations and supports multiple mounting options, including flush or offset lugs. Constructed from UL 94V-0 thermoplastic polyester, the connector's contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, ensuring reliable performance. The current rating is 3 amps, with a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various applications. The connector is RoHS compliant and UL certified, ensuring adherence to industry standards.
Card Edge Connector RoHS Compliant: Yes
392 SERIES (.100" (2.54MM) CONTA
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 86AJ7239 | 392-010-560-201 |
| Product Name | Card Edge Connector Rohs Compliant Edac | Card Edge Connectors - Edgeboard Connectors |
| Connector Type | Card Edge Connector | Card Edge Connector |