EDAC, Inc. Card Edge Conn, Dual Side, 8Pos, Th; Card Edge Connector Type Edac 392-008-521-201

Description
CARD EDGE CONN, DUAL SIDE, 8POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 8POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 8Pos, Th; Card Edge Connector Type Edac - 47AK5950 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 8Pos, Th; Card Edge Connector Type Edac
47AK5950
Card Edge Conn, Dual Side, 8Pos, Th; Card Edge Connector Type Edac 47AK5950
CARD EDGE CONN, DUAL SIDE, 8POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 8POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK5950
Product Name Card Edge Conn, Dual Side, 8Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products