EDAC, Inc. Edgeboard Connectors 391-080-522-207

Description
"80 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"80 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-391-080-522-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-391-080-522-207-ND
Edgeboard Connectors 151-391-080-522-207-ND
"80 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"80 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 86AJ5887 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
86AJ5887
Card Edge Connector Edac 86AJ5887
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-391-080-522-207-ND 86AJ5887
Product Name Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details