EDAC, Inc. Edgeboard Connectors 387-072-555-868

Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-387-072-555-868-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-387-072-555-868-ND
Edgeboard Connectors 151-387-072-555-868-ND
"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 86AJ1471 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
86AJ1471
Card Edge Connector Edac 86AJ1471
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-387-072-555-868-ND 86AJ1471
Product Name Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-B0200402AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Cable Mount Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Coaxial Connector; Military Connector
View Details