EDAC, Inc. Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 387-070-555-212

Description
Win Source Part Number: 1041271-387-070-555- 212 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 387 Number of Positions: 70 Pitch: 0.156" (3.96mm) Color: Black Features: Card Extender Contact Type: Cantilever Number of Rows: 2 Termination: Solder Eyelet(s) Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 35 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Side Opening, Unthreaded, 0.128" (3.25mm) Dia Read Out: Dual Mounting Type: Board Edge, Straddle Mount Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-387-070-555-212 Base Product Number: 387-070 Termination Rows: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1041271-387-070-555- 212 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 387 Number of Positions: 70 Pitch: 0.156" (3.96mm) Color: Black Features: Card Extender Contact Type: Cantilever Number of Rows: 2 Termination: Solder Eyelet(s) Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 35 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Side Opening, Unthreaded, 0.128" (3.25mm) Dia Read Out: Dual Mounting Type: Board Edge, Straddle Mount Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-387-070-555-212 Base Product Number: 387-070 Termination Rows: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1041271-387-070-555-212 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1041271-387-070-555-212
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1041271-387-070-555-212
Win Source Part Number: 1041271-387-070-555- 212 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 387 Number of Positions: 70 Pitch: 0.156" (3.96mm) Color: Black Features: Card Extender Contact Type: Cantilever Number of Rows: 2 Termination: Solder Eyelet(s) Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 35 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Side Opening, Unthreaded, 0.128" (3.25mm) Dia Read Out: Dual Mounting Type: Board Edge, Straddle Mount Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-387-070-555-212 Base Product Number: 387-070 Termination Rows: 2

Win Source Part Number: 1041271-387-070-555-212
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 387
Number of Positions: 70
Pitch: 0.156" (3.96mm)
Color: Black
Features: Card Extender
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder Eyelet(s)
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Box
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 25
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 35
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Flange Feature: Flush Mount, Side Opening, Unthreaded, 0.128" (3.25mm) Dia
Read Out: Dual
Mounting Type: Board Edge, Straddle Mount
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-387-070-555-212
Base Product Number: 387-070
Termination Rows: 2

Buy Now Datasheet
Edgeboard Connectors - 151-387-070-555-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-387-070-555-212-ND
Edgeboard Connectors 151-387-070-555-212-ND
"70 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"70 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 86AJ1228 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
86AJ1228
Card Edge Connector Edac 86AJ1228
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1041271-387-070-555-212 151-387-070-555-212-ND 86AJ1228
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors Card Edge Connector Edac
Connector Type Card Edge Connector Card Edge Connector
Termination Solder Eyelet(s)
Mounting Board Edge, Straddle Mount Board Edge, Straddle Mount
Unlock Full Specs
to access all available technical data