EDAC, Inc. Edgeboard Connectors 387-034-523-804

Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-387-034-523-804-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-387-034-523-804-ND
Edgeboard Connectors 151-387-034-523-804-ND
"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 151-387-034-523-804-ND
Product Name Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10103201AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details