The 387-014-524-158 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) pitch and is designed for use with printed circuit boards of 0.062,Äù (1.57mm) nominal thickness. It has a high-profile insulator body measuring 0.600,Äù (15.24mm) and a card slot depth of 0.330,Äù (8.38mm). The connector is constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. This connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1800 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector offers various termination options, including P.C. tail and wire wrap, and is available in single or dual row configurations with multiple mounting options. It is RoHS compliant and UL certified, making it suitable for a wide range of applications.
"14 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
387 SERIES (.156" (3.96MM) CONTA
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-387-014-524-158-ND | 387-014-524-158 |
| Product Name | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack |