The 387-013-524-668 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) pitch and is designed for use with printed circuit boards of 0.062,Äù (1.57mm) nominal thickness. It has a high-profile insulator body measuring 0.600,Äù (15.24mm) and a card slot depth of 0.330,Äù (8.38mm). The connector is constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. This connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1800 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. Insertion and withdrawal forces are specified at a maximum of 16 oz (4.45 N) and a minimum of 1 oz (0.28 N) per contact pair, respectively. The connector is available in single or dual row configurations and offers various mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic devices.
"13 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
387 SERIES (.156" (3.96MM) CONTA
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-387-013-524-668-ND | 387-013-524-668 |
| Product Name | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack |