NorComp D-Sub Connector Assemblies 382-009-112L565

Description
9, 9 Position D-Type, Micro-D - Stacked Plug, Male Pins Connector
Request a Quote Datasheet
Description
9, 9 Position D-Type, Micro-D - Stacked Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1133-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1133-ND
D-Sub Connector Assemblies NOR1133-ND
9, 9 Position D-Type, Micro-D - Stacked Plug, Male Pins Connector

9, 9 Position D-Type, Micro-D - Stacked Plug, Male Pins Connector

Buy Now Datasheet
Micro D Sub Connector, Plug, 2Port, 9 Position; D Sub Connector Type Norcomp - 39Y9351 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Connector, Plug, 2Port, 9 Position; D Sub Connector Type Norcomp
39Y9351
Micro D Sub Connector, Plug, 2Port, 9 Position; D Sub Connector Type Norcomp 39Y9351
MICRO D SUB CONNECTOR, PLUG, 2PORT, 9 POSITION; D Sub Connector Type:Micro D; Gender:Plug; Product Range:382 Series; No. of Contacts:9Contacts; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

MICRO D SUB CONNECTOR, PLUG, 2PORT, 9 POSITION; D Sub Connector Type:Micro D; Gender:Plug; Product Range:382 Series; No. of Contacts:9Contacts; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number NOR1133-ND 39Y9351
Product Name D-Sub Connector Assemblies Micro D Sub Connector, Plug, 2Port, 9 Position; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector; Micro Connector and Nano Connector
Mounting Board Edge, Through Hole, Right Angle Through Hole Mount Right Angle
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data