NorComp D-Sub Connector Assemblies 381-015-112L565

Description
15 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1135-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1135-ND
D-Sub Connector Assemblies NOR1135-ND
15 Position D-Type, Micro-D Plug, Male Pins Connector

15 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1333214-381-015-112L565 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1333214-381-015-112L565
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1333214-381-015-112L565
Manufacturer: NorComp Inc. Win Source Part Number: 1333214-381-015-112L 565 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Packaging: Tube Number of Positions: 15 Features: Board Lock, Shielded Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Contact Material: Copper Alloy Connector Style: D-Type, Micro-D Material Flammability Rating: UL94 V-0 Standard Package: 24 Mounting: Board Edge, Through Hole, Right Angle Flange Feature: Mating Side, Female Screwlock (2-56) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 0.050 Pitch x 0.043 Row to Row Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: NOR1135,381015112L56 5 Base Product Number: 381-015 RoHS Status: ROHS3 Compliant

Manufacturer: NorComp Inc.
Win Source Part Number: 1333214-381-015-112L565
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies
Packaging: Tube
Number of Positions: 15
Features: Board Lock, Shielded
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Contact Material: Copper Alloy
Connector Style: D-Type, Micro-D
Material Flammability Rating: UL94 V-0
Standard Package: 24
Mounting: Board Edge, Through Hole, Right Angle
Flange Feature: Mating Side, Female Screwlock (2-56)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic
Shell Size, Connector Layout: 0.050 Pitch x 0.043 Row to Row
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: NOR1135,381015112L565
Base Product Number: 381-015
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Micro D Sub Connector, Plug, 15 Position; D Sub Connector Type Norcomp - 39Y9349 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Connector, Plug, 15 Position; D Sub Connector Type Norcomp
39Y9349
Micro D Sub Connector, Plug, 15 Position; D Sub Connector Type Norcomp 39Y9349
MICRO D SUB CONNECTOR, PLUG, 15 POSITION; D Sub Connector Type:Micro D; Gender:Plug; Product Range:381 Series; No. of Contacts:15Contacts; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

MICRO D SUB CONNECTOR, PLUG, 15 POSITION; D Sub Connector Type:Micro D; Gender:Plug; Product Range:381 Series; No. of Contacts:15Contacts; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number NOR1135-ND 1333214-381-015-112L565 39Y9349
Product Name D-Sub Connector Assemblies Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Micro D Sub Connector, Plug, 15 Position; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector; Micro Connector and Nano Connector
Mounting Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle Through Hole Mount Right Angle
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1368-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
3 suppliers
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22048-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10300403AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 4 #
View Details
3 suppliers
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details