9 Position D-Type, Micro-D Plug, Male Pins Connector
9 Pos D-Sub Connector, Male, Shielded, Gold Contacts, 1A, 500V Product overview: 381-009-112L565 from NorComp is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-381-009-112L565 can be used for catalog matching and distributor lookup.
MICRO D SUB CONNECTOR, PLUG, 9 POSITION; D Sub Connector Type:Micro D; Gender:Plug; Product Range:381 Series; No. of Contacts:9Contacts; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1136-ND | 439-381-009-112L565 | 39Y9348 |
| Product Name | D-Sub Connector Assemblies | 1A 500V Electronic Connector | Micro D Sub Connector, Plug, 9 Position; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector; Micro Connector and Nano Connector | |
| Mounting | Board Edge, Through Hole, Right Angle | Through Hole Mount Right Angle | |
| Current Rating | 1.0 amps | 1.0 amps |