25 Position D-Type, Micro-D Receptacle, Female Sockets Connector
MICRO D SUB CONNECTOR, RECEPTACLE, 25 POSITION; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:380 Series; No. of Contacts:25Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1137-ND | 39Y9347 |
| Product Name | D-Sub Connector Assemblies | Micro D Sub Connector, Receptacle, 25 Position; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector; Micro Connector and Nano Connector |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |