25 Position D-Type, Micro-D Plug, Male Pins Connector
Micro D Sub Connector, Micro D 380 Series, Plug, 25, Through Hole RoHS Compliant: Yes
MICRO D SUB CONNECTOR, PLUG, 25 POSITION; Gender:Plug; Product Range:380 Series; No. of Contacts:25Contacts;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1140-ND | 07W6458 | 39Y9346 |
| Product Name | D-Sub Connector Assemblies | Micro D Sub Connector, Micro D 380 Series, Plug, 25, Through Hole Rohs Compliant Norcomp | Micro D Sub Connector, Plug, 25 Position; Gender Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | Micro Connector and Nano Connector | D-Sub Connector; Micro Connector and Nano Connector |
| Mounting | Panel Mount, Through Hole | PCB Mount | |
| Current Rating | 1.0 amps |