NorComp D-Sub Connector Assemblies 380-009-213L001

Description
9 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1139-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1139-ND
D-Sub Connector Assemblies NOR1139-ND
9 Position D-Type, Micro-D Receptacle, Female Sockets Connector

9 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet
Micro D Sub Connector, Receptacle, 9 Position; D Sub Connector Type Norcomp - 39Y9343 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Connector, Receptacle, 9 Position; D Sub Connector Type Norcomp
39Y9343
Micro D Sub Connector, Receptacle, 9 Position; D Sub Connector Type Norcomp 39Y9343
MICRO D SUB CONNECTOR, RECEPTACLE, 9 POSITION; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:380 Series; No. of Contacts:9Contacts; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

MICRO D SUB CONNECTOR, RECEPTACLE, 9 POSITION; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:380 Series; No. of Contacts:9Contacts; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site
Micro D Sub Connector, Micro D 380 Series, Receptacle, 9, Through Hole Rohs Compliant Norcomp - 07W6455 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Connector, Micro D 380 Series, Receptacle, 9, Through Hole Rohs Compliant Norcomp
07W6455
Micro D Sub Connector, Micro D 380 Series, Receptacle, 9, Through Hole Rohs Compliant Norcomp 07W6455
Micro D Sub Connector, Micro D 380 Series, Receptacle, 9, Through Hole RoHS Compliant: Yes

Micro D Sub Connector, Micro D 380 Series, Receptacle, 9, Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number NOR1139-ND 39Y9343 07W6455
Product Name D-Sub Connector Assemblies Micro D Sub Connector, Receptacle, 9 Position; D Sub Connector Type Norcomp Micro D Sub Connector, Micro D 380 Series, Receptacle, 9, Through Hole Rohs Compliant Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector; Micro Connector and Nano Connector Micro Connector and Nano Connector
Mounting Panel Mount, Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data