EDAC, Inc. Edgeboard Connectors 379-052-544-202

Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black"
Request a Quote Datasheet
Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-379-052-544-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-379-052-544-202-ND
Edgeboard Connectors 151-379-052-544-202-ND
"52 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black"

"52 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 83AJ9126 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
83AJ9126
Card Edge Connector Edac 83AJ9126
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-379-052-544-202-ND 83AJ9126
Product Name Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-004 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
PCB Connectors - NC2-FYG-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1991-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details