EDAC, Inc. Edgeboard Connectors 379-052-520-204

Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black"
Request a Quote Datasheet
Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-379-052-520-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-379-052-520-204-ND
Edgeboard Connectors 151-379-052-520-204-ND
"52 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black"

"52 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 83AJ9088 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
83AJ9088
Card Edge Connector Edac 83AJ9088
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-379-052-520-204-ND 83AJ9088
Product Name Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Keystone Electronics Corp.
Specs
Termination Solder
View Details
4 suppliers
Hard Metric, Standard - 2684-064688-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NC2-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50016-105-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details