EDAC, Inc. Edgeboard Connectors 379-040-520-201

Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black"
Request a Quote Datasheet
Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-379-040-520-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-379-040-520-201-ND
Edgeboard Connectors 151-379-040-520-201-ND
"40 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black"

"40 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 83AJ9020 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
83AJ9020
Card Edge Connector Edac 83AJ9020
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-379-040-520-201-ND 83AJ9020
Product Name Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Gender Male / Plug
Current Rating 50.0 to ? amps
Number of Contacts 2 #
View Details
Ribbon Cable Connectors - 100400-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details