EDAC, Inc. Edgeboard Connectors 379-026-521-102

Description
"26 Position Female Connector Non Specified - Single Edge Gold 0.150"" (3.81mm) Black"
Request a Quote Datasheet
Description
"26 Position Female Connector Non Specified - Single Edge Gold 0.150"" (3.81mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-379-026-521-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-379-026-521-102-ND
Edgeboard Connectors 151-379-026-521-102-ND
"26 Position Female Connector Non Specified - Single Edge Gold 0.150"" (3.81mm) Black"

"26 Position Female Connector Non Specified - Single Edge Gold 0.150"" (3.81mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 83AJ8865 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
83AJ8865
Card Edge Connector Edac 83AJ8865
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-379-026-521-102-ND 83AJ8865
Product Name Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Audio Connectors - 36-568-ND - DigiKey
Keystone Electronics Corp.
Specs
Category Audio / Video
Connector Type Phono (RCA) Jack
Gender Female / Jack
View Details
2 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details