EDAC, Inc. Conn, Card Edge, Rcpt, 180Pos, 0.8Mm; Product Range Edac 371-180-529-002

Description
CONN, CARD EDGE, RCPT, 180POS, 0.8MM; Product Range:371 Series; No. of Contacts:180Contacts ; Pitch Spacing:0.8mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes
Datasheet
Description
CONN, CARD EDGE, RCPT, 180POS, 0.8MM; Product Range:371 Series; No. of Contacts:180Contacts ; Pitch Spacing:0.8mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Card Edge, Rcpt, 180Pos, 0.8Mm; Product Range Edac - 78AC8618 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Card Edge, Rcpt, 180Pos, 0.8Mm; Product Range Edac
78AC8618
Conn, Card Edge, Rcpt, 180Pos, 0.8Mm; Product Range Edac 78AC8618
CONN, CARD EDGE, RCPT, 180POS, 0.8MM; Product Range:371 Series; No. of Contacts:180Contacts ; Pitch Spacing:0.8mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes

CONN, CARD EDGE, RCPT, 180POS, 0.8MM; Product Range:371 Series; No. of Contacts:180Contacts; Pitch Spacing:0.8mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78AC8618
Product Name Conn, Card Edge, Rcpt, 180Pos, 0.8Mm; Product Range Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details