EDAC, Inc. Conn, Card Edge, Rcpt, 100Pos, 0.8Mm; Product Range Edac 371-100-529-002

Description
CONN, CARD EDGE, RCPT, 100POS, 0.8MM; Product Range:371 Series; No. of Contacts:100Contacts ; Pitch Spacing:0.8mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes
Datasheet
Description
CONN, CARD EDGE, RCPT, 100POS, 0.8MM; Product Range:371 Series; No. of Contacts:100Contacts ; Pitch Spacing:0.8mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Card Edge, Rcpt, 100Pos, 0.8Mm; Product Range Edac - 78AC8617 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Card Edge, Rcpt, 100Pos, 0.8Mm; Product Range Edac
78AC8617
Conn, Card Edge, Rcpt, 100Pos, 0.8Mm; Product Range Edac 78AC8617
CONN, CARD EDGE, RCPT, 100POS, 0.8MM; Product Range:371 Series; No. of Contacts:100Contacts ; Pitch Spacing:0.8mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes

CONN, CARD EDGE, RCPT, 100POS, 0.8MM; Product Range:371 Series; No. of Contacts:100Contacts; Pitch Spacing:0.8mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78AC8617
Product Name Conn, Card Edge, Rcpt, 100Pos, 0.8Mm; Product Range Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products