"100 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
CONN, CARD EDGE, RCPT, 100POS, 0.8MM; Product Range:370 Series; No. of Contacts:100Contacts
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 370-100-229-002-ND | 78AC8615 |
| Product Name | Edgeboard Connectors | Conn, Card Edge, Rcpt, 100Pos, 0.8Mm; Product Range Edac |
| Gender | Female / Jack | |
| Mounting | Surface Mount | |
| Contact Pitch | 0.7874 mm (0.0310 inch) |