EDAC, Inc. Dual Electronic Connector 357-044-520-202

Description
CONN EDGE DUAL FMALE 44POS 0.156 Product overview: 357-044-520-202 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-357-044-520-202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN EDGE DUAL FMALE 44POS 0.156 Product overview: 357-044-520-202 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-357-044-520-202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Electronic Connector
303-357-044-520-202
Dual Electronic Connector 303-357-044-520-202
CONN EDGE DUAL FMALE 44POS 0.156 Product overview: 357-044-520-202 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-357-044-520-202 can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FMALE 44POS 0.156 Product overview: 357-044-520-202 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-357-044-520-202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - EDC357442-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
EDC357442-ND
Edgeboard Connectors EDC357442-ND
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1339290-357-044-520-202 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1339290-357-044-520-202
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1339290-357-044-520-202
Win Source Part Number: 1339290-357-044-520- 202 Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Series: 357 Number of Positions: 44 Pitch: 0.156" (3.96mm) Color: Black Contact Type: Semi Bellows Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 22 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.128" (3.25mm) Dia Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Base Product Number: 357-044 Termination Rows: 2

Win Source Part Number: 1339290-357-044-520-202
Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Series: 357
Number of Positions: 44
Pitch: 0.156" (3.96mm)
Color: Black
Contact Type: Semi Bellows
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 25
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 22
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.128" (3.25mm) Dia
Read Out: Dual
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Base Product Number: 357-044
Termination Rows: 2

Buy Now Datasheet
Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac - 26H1773 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac
26H1773
Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac 26H1773
CARD EDGE CONN, DUAL SIDE, 44POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 44POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 303-357-044-520-202 EDC357442-ND 1339290-357-044-520-202 26H1773
Product Name Dual Electronic Connector Edgeboard Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack Female / Jack
Termination Solder Solder SolderRoHS Compliant: Yes
Mounting Through Hole Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data