EDAC, Inc. Edgeboard Connectors 357-043-521-158

Description
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-043-521-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-043-521-158-ND
Edgeboard Connectors 151-357-043-521-158-ND
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 83AJ3306 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
83AJ3306
Card Edge Connector Rohs Compliant Edac 83AJ3306
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-357-043-521-158-ND 83AJ3306
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1633-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Edgeboard Connectors - A101952-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
Number of Contacts 30 #
View Details
3 suppliers
PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50016-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details